Capital Lighting, Inc. F849241U Flush Mounts-Bowl Style 456406

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Vista Silver Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546048466 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Vista Silver Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546048466 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F849241U Flush Mounts-Bowl Style - 456406 - Capital Lighting, Inc.
Columbus, OH, USA
F849241U Flush Mounts-Bowl Style
456406
F849241U Flush Mounts-Bowl Style 456406
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Vista Silver Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546048466 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Vista Silver
Weight: 7.04
Product Name: Two Light Ceiling
UPC: 742546048466
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456406
Product Name F849241U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details