Capital Lighting, Inc. F848968U Flush Mounts-Bowl Style 456404

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Deep Bronze Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546048459 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Deep Bronze Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546048459 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F848968U Flush Mounts-Bowl Style - 456404 - Capital Lighting, Inc.
Columbus, OH, USA
F848968U Flush Mounts-Bowl Style
456404
F848968U Flush Mounts-Bowl Style 456404
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Deep Bronze Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546048459 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Deep Bronze
Weight: 9.24
Product Name: Two Light Ceiling
UPC: 742546048459
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456404
Product Name F848968U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details