Capital Lighting, Inc. F849668 Exterior -Wall Mount 456402

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 2.9 Product Name: One Light Outdoor Wall UPC: 742546048503 Category: Outdoor Wall Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 2.9 Product Name: One Light Outdoor Wall UPC: 742546048503 Category: Outdoor Wall Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F849668 Exterior -Wall Mount - 456402 - Capital Lighting, Inc.
Columbus, OH, USA
F849668 Exterior -Wall Mount
456402
F849668 Exterior -Wall Mount 456402
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 2.9 Product Name: One Light Outdoor Wall UPC: 742546048503 Category: Outdoor Wall Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Deep Bronze
Weight: 2.9
Product Name: One Light Outdoor Wall
UPC: 742546048503
Category: Outdoor Wall
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456402
Product Name F849668 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details