Capital Lighting, Inc. 82985-SP Mid. Chandeliers-Glass Up 456399

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 24.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Platinum Product Name: Five Light Chandelier UPC: 46335944947 Category: Chandelier Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 24.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Platinum Product Name: Five Light Chandelier UPC: 46335944947 Category: Chandelier Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82985-SP Mid. Chandeliers-Glass Up - 456399 - Capital Lighting, Inc.
Columbus, OH, USA
82985-SP Mid. Chandeliers-Glass Up
456399
82985-SP Mid. Chandeliers-Glass Up 456399
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 24.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Platinum Product Name: Five Light Chandelier UPC: 46335944947 Category: Chandelier Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 24.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Platinum
Product Name: Five Light Chandelier
UPC: 46335944947
Category: Chandelier
Glass: Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456399
Product Name 82985-SP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details