Capital Lighting, Inc. DW538C Island/Pool Table-Drum Shades 456395

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 33.00 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Chrome Weight: 51 Product Name: Five Light Chandelier UPC: 611728148013 Category: Island Light Glass: Opal Etched Shades Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 33.00 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Chrome Weight: 51 Product Name: Five Light Chandelier UPC: 611728148013 Category: Island Light Glass: Opal Etched Shades Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DW538C Island/Pool Table-Drum Shades - 456395 - Capital Lighting, Inc.
Columbus, OH, USA
DW538C Island/Pool Table-Drum Shades
456395
DW538C Island/Pool Table-Drum Shades 456395
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 33.00 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Chrome Weight: 51 Product Name: Five Light Chandelier UPC: 611728148013 Category: Island Light Glass: Opal Etched Shades Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 33.00
Extension: 6
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Chrome
Weight: 51
Product Name: Five Light Chandelier
UPC: 611728148013
Category: Island Light
Glass: Opal Etched Shades
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456395
Product Name DW538C Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details