Capital Lighting, Inc. 82989-SP Mid. Chandeliers-Glass Up 456394

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Platinum Product Name: Nine Light Chandelier UPC: 46335944954 Category: Chandelier Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Platinum Product Name: Nine Light Chandelier UPC: 46335944954 Category: Chandelier Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82989-SP Mid. Chandeliers-Glass Up - 456394 - Capital Lighting, Inc.
Columbus, OH, USA
82989-SP Mid. Chandeliers-Glass Up
456394
82989-SP Mid. Chandeliers-Glass Up 456394
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Platinum Product Name: Nine Light Chandelier UPC: 46335944954 Category: Chandelier Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 35.25
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Satin Platinum
Product Name: Nine Light Chandelier
UPC: 46335944954
Category: Chandelier
Glass: Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456394
Product Name 82989-SP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details