Capital Lighting, Inc. DW5009C Mid. Chandeliers-Drum Shades 456392

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Polished Chrome Weight: 57 Product Name: Nine Light Chandelier UPC: 611728149232 Category: Chandelier Glass: Opal Etched Shades Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Polished Chrome Weight: 57 Product Name: Nine Light Chandelier UPC: 611728149232 Category: Chandelier Glass: Opal Etched Shades Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DW5009C Mid. Chandeliers-Drum Shades - 456392 - Capital Lighting, Inc.
Columbus, OH, USA
DW5009C Mid. Chandeliers-Drum Shades
456392
DW5009C Mid. Chandeliers-Drum Shades 456392
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Polished Chrome Weight: 57 Product Name: Nine Light Chandelier UPC: 611728149232 Category: Chandelier Glass: Opal Etched Shades Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 33.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Polished Chrome
Weight: 57
Product Name: Nine Light Chandelier
UPC: 611728149232
Category: Chandelier
Glass: Opal Etched Shades
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456392
Product Name DW5009C Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details