Capital Lighting, Inc. RME5036SM Large Chandeliers-Candle 456382

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 62.00 Bulb Type: Candelabra Qty: 36 Wattage: 60 Finish: Serengeti Weight: 361 Product Name: 36 Light Chandelier UPC: 611728149300 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 62.00 Bulb Type: Candelabra Qty: 36 Wattage: 60 Finish: Serengeti Weight: 361 Product Name: 36 Light Chandelier UPC: 611728149300 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
RME5036SM Large Chandeliers-Candle - 456382 - Capital Lighting, Inc.
Columbus, OH, USA
RME5036SM Large Chandeliers-Candle
456382
RME5036SM Large Chandeliers-Candle 456382
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 62.00 Bulb Type: Candelabra Qty: 36 Wattage: 60 Finish: Serengeti Weight: 361 Product Name: 36 Light Chandelier UPC: 611728149300 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 62.00
Bulb
Type: Candelabra
Qty: 36
Wattage: 60
Finish: Serengeti
Weight: 361
Product Name: 36 Light Chandelier
UPC: 611728149300
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456382
Product Name RME5036SM Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details