Capital Lighting, Inc. FQ8312AW01 Exterior -Wall Mount 456372

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brown Weight: 35 Product Name: Three Light Outdoor Wall UPC: 611728148280 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brown Weight: 35 Product Name: Three Light Outdoor Wall UPC: 611728148280 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FQ8312AW01 Exterior -Wall Mount - 456372 - Capital Lighting, Inc.
Columbus, OH, USA
FQ8312AW01 Exterior -Wall Mount
456372
FQ8312AW01 Exterior -Wall Mount 456372
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brown Weight: 35 Product Name: Three Light Outdoor Wall UPC: 611728148280 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.50
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Brown
Weight: 35
Product Name: Three Light Outdoor Wall
UPC: 611728148280
Category: Outdoor
Glass: Clear Amber Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456372
Product Name FQ8312AW01 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details