Capital Lighting, Inc. FQ9013AW01 Exterior -Post/Pier Head 456346

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brown Weight: 32 Product Name: Four Light Outdoor Post UPC: 611728148365 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brown Weight: 32 Product Name: Four Light Outdoor Post UPC: 611728148365 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FQ9013AW01 Exterior -Post/Pier Head - 456346 - Capital Lighting, Inc.
Columbus, OH, USA
FQ9013AW01 Exterior -Post/Pier Head
456346
FQ9013AW01 Exterior -Post/Pier Head 456346
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brown Weight: 32 Product Name: Four Light Outdoor Post UPC: 611728148365 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Brown
Weight: 32
Product Name: Four Light Outdoor Post
UPC: 611728148365
Category: Outdoor
Glass: Clear Amber Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456346
Product Name FQ9013AW01 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details