Capital Lighting, Inc. 84-9357-26 Pendants-Drum Shade 456200

Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Qty: 3 Wattage: 60 Finish: Brushed/Black Chrome Weight: 12 Product Name: Three Light Pendant
Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Qty: 3 Wattage: 60 Finish: Brushed/Black Chrome Weight: 12 Product Name: Three Light Pendant

Suppliers

Company
Product
Description
Supplier Links
84-9357-26 Pendants-Drum Shade - 456200 - Capital Lighting, Inc.
Columbus, OH, USA
84-9357-26 Pendants-Drum Shade
456200
84-9357-26 Pendants-Drum Shade 456200
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Qty: 3 Wattage: 60 Finish: Brushed/Black Chrome Weight: 12 Product Name: Three Light Pendant

PRODUCT DETAILS / SPECS
Height: 23.00
Bulb
Qty: 3
Wattage: 60
Finish: Brushed/Black Chrome
Weight: 12
Product Name: Three Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456200
Product Name 84-9357-26 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details