Capital Lighting, Inc. E21501-09WT Pendants-Glass Down 456017

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome/White Weight: 8.36 Product Name: One Light Pendant UPC: 845094026860 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome/White Weight: 8.36 Product Name: One Light Pendant UPC: 845094026860 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21501-09WT Pendants-Glass Down - 456017 - Capital Lighting, Inc.
Columbus, OH, USA
E21501-09WT Pendants-Glass Down
456017
E21501-09WT Pendants-Glass Down 456017
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome/White Weight: 8.36 Product Name: One Light Pendant UPC: 845094026860 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 18.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome/White
Weight: 8.36
Product Name: One Light Pendant
UPC: 845094026860
Category: Pendant
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Wire: 122
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456017
Product Name E21501-09WT Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details