Capital Lighting, Inc. E21502-09BK Pendants-Glass Down 456014

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome/Black Weight: 13.64 Product Name: One Light Pendant UPC: 845094026853 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome/Black Weight: 13.64 Product Name: One Light Pendant UPC: 845094026853 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21502-09BK Pendants-Glass Down - 456014 - Capital Lighting, Inc.
Columbus, OH, USA
E21502-09BK Pendants-Glass Down
456014
E21502-09BK Pendants-Glass Down 456014
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome/Black Weight: 13.64 Product Name: One Light Pendant UPC: 845094026853 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 23.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Chrome/Black
Weight: 13.64
Product Name: One Light Pendant
UPC: 845094026853
Category: Pendant
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Wire: 122
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456014
Product Name E21502-09BK Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details