Capital Lighting, Inc. E21600-69PC Lamps-Accent Lamps 456013

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3.96 Product Name: One Light Table Lamp UPC: 845094026822 Category: Table Lamp Glass: Silver Plate Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3.96 Product Name: One Light Table Lamp UPC: 845094026822 Category: Table Lamp Glass: Silver Plate Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21600-69PC Lamps-Accent Lamps - 456013 - Capital Lighting, Inc.
Columbus, OH, USA
E21600-69PC Lamps-Accent Lamps
456013
E21600-69PC Lamps-Accent Lamps 456013
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3.96 Product Name: One Light Table Lamp UPC: 845094026822 Category: Table Lamp Glass: Silver Plate Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 18.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Chrome
Weight: 3.96
Product Name: One Light Table Lamp
UPC: 845094026822
Category: Table Lamp
Glass: Silver Plate
Shipped Via: UPS
Safety Listing: Dry
Wire: 96
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456013
Product Name E21600-69PC Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details