Capital Lighting, Inc. E21701-69PC Mini Pendants-Cable 456012

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 4.62 Product Name: One Light Pendant UPC: 845094026785 Category: Pendant Glass: Silver Plate Shipped Via: UPS Safety Listing: Dry Wire: 124 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 4.62 Product Name: One Light Pendant UPC: 845094026785 Category: Pendant Glass: Silver Plate Shipped Via: UPS Safety Listing: Dry Wire: 124 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21701-69PC Mini Pendants-Cable - 456012 - Capital Lighting, Inc.
Columbus, OH, USA
E21701-69PC Mini Pendants-Cable
456012
E21701-69PC Mini Pendants-Cable 456012
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 4.62 Product Name: One Light Pendant UPC: 845094026785 Category: Pendant Glass: Silver Plate Shipped Via: UPS Safety Listing: Dry Wire: 124 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 10.75
Length 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 4.62
Product Name: One Light Pendant
UPC: 845094026785
Category: Pendant
Glass: Silver Plate
Shipped Via: UPS
Safety Listing: Dry
Wire: 124
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456012
Product Name E21701-69PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details