Capital Lighting, Inc. 1908 Lamps-Swing Arm-Wall 455997

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.25 Extension: 21.5 Bulb Qty: 1 Wattage: 100 Finish: Natural Brass Product Name: One Light Wall Swinger Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.25 Extension: 21.5 Bulb Qty: 1 Wattage: 100 Finish: Natural Brass Product Name: One Light Wall Swinger Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
1908 Lamps-Swing Arm-Wall - 455997 - Capital Lighting, Inc.
Columbus, OH, USA
1908 Lamps-Swing Arm-Wall
455997
1908 Lamps-Swing Arm-Wall 455997
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.25 Extension: 21.5 Bulb Qty: 1 Wattage: 100 Finish: Natural Brass Product Name: One Light Wall Swinger Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.25
Extension: 21.5
Bulb
Qty: 1
Wattage: 100
Finish: Natural Brass
Product Name: One Light Wall Swinger
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455997
Product Name 1908 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details