Capital Lighting, Inc. 2107 Lamps-Desk/Piano Lamps 455983

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.00 Extension: 26 Bulb Type: GY6.35 Bi-Pin Qty: 1 Wattage: 35 Finish: Dark Natural Brass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.00 Extension: 26 Bulb Type: GY6.35 Bi-Pin Qty: 1 Wattage: 35 Finish: Dark Natural Brass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
2107 Lamps-Desk/Piano Lamps - 455983 - Capital Lighting, Inc.
Columbus, OH, USA
2107 Lamps-Desk/Piano Lamps
455983
2107 Lamps-Desk/Piano Lamps 455983
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.00 Extension: 26 Bulb Type: GY6.35 Bi-Pin Qty: 1 Wattage: 35 Finish: Dark Natural Brass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 13.00
Extension: 26
Bulb
Type: GY6.35 Bi-Pin
Qty: 1
Wattage: 35
Finish: Dark Natural Brass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455983
Product Name 2107 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details