Capital Lighting, Inc. 210BL Lamps-Table Lamps 455980

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oat Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oat Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
210BL Lamps-Table Lamps - 455980 - Capital Lighting, Inc.
Columbus, OH, USA
210BL Lamps-Table Lamps
455980
210BL Lamps-Table Lamps 455980
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oat Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Oat Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455980
Product Name 210BL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details