Capital Lighting, Inc. 1930 Lamps-Table Lamps 455979

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1930 Lamps-Table Lamps - 455979 - Capital Lighting, Inc.
Columbus, OH, USA
1930 Lamps-Table Lamps
455979
1930 Lamps-Table Lamps 455979
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Chrome
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455979
Product Name 1930 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details