Capital Lighting, Inc. 1931 Lamps-Floor Lamps 455977

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 50.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 50.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
1931 Lamps-Floor Lamps - 455977 - Capital Lighting, Inc.
Columbus, OH, USA
1931 Lamps-Floor Lamps
455977
1931 Lamps-Floor Lamps 455977
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 50.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 50.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Chrome
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455977
Product Name 1931 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details