Capital Lighting, Inc. 1987 Bathroom Fixtures-Four Lights 455969

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 25.00 Extension: 3.75 Bulb Qty: 4 Wattage: 60 Finish: Natural Brass Product Name: Four Light Wall Sconce Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 25.00 Extension: 3.75 Bulb Qty: 4 Wattage: 60 Finish: Natural Brass Product Name: Four Light Wall Sconce Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
1987 Bathroom Fixtures-Four Lights - 455969 - Capital Lighting, Inc.
Columbus, OH, USA
1987 Bathroom Fixtures-Four Lights
455969
1987 Bathroom Fixtures-Four Lights 455969
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 25.00 Extension: 3.75 Bulb Qty: 4 Wattage: 60 Finish: Natural Brass Product Name: Four Light Wall Sconce Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 25.00
Extension: 3.75
Bulb
Qty: 4
Wattage: 60
Finish: Natural Brass
Product Name: Four Light Wall Sconce
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455969
Product Name 1987 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details