Capital Lighting, Inc. 1988 Bathroom Fixtures-Five+Lights 455967

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 36.00 Extension: 3.75 Bulb Qty: 6 Wattage: 60 Finish: Dark Antique Nickel Product Name: Six Light Wall Sconce Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 36.00 Extension: 3.75 Bulb Qty: 6 Wattage: 60 Finish: Dark Antique Nickel Product Name: Six Light Wall Sconce Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
1988 Bathroom Fixtures-Five+Lights - 455967 - Capital Lighting, Inc.
Columbus, OH, USA
1988 Bathroom Fixtures-Five+Lights
455967
1988 Bathroom Fixtures-Five+Lights 455967
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 36.00 Extension: 3.75 Bulb Qty: 6 Wattage: 60 Finish: Dark Antique Nickel Product Name: Six Light Wall Sconce Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 36.00
Extension: 3.75
Bulb
Qty: 6
Wattage: 60
Finish: Dark Antique Nickel
Product Name: Six Light Wall Sconce
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455967
Product Name 1988 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details