Capital Lighting, Inc. 2082W Lamps-Table Lamps 455959

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2082W Lamps-Table Lamps - 455959 - Capital Lighting, Inc.
Columbus, OH, USA
2082W Lamps-Table Lamps
455959
2082W Lamps-Table Lamps 455959
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455959
Product Name 2082W Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details