Capital Lighting, Inc. 2040 Lamps-Table Lamps 455937

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Polish Nickel Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Polish Nickel Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2040 Lamps-Table Lamps - 455937 - Capital Lighting, Inc.
Columbus, OH, USA
2040 Lamps-Table Lamps
455937
2040 Lamps-Table Lamps 455937
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Polish Nickel Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Bulb
Type: B11 Torpedo
Qty: 1
Wattage: 60
Finish: Polish Nickel
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455937
Product Name 2040 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details