Capital Lighting, Inc. 2080 Lamps-Floor Lamps 455926

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Floor Lamp Category: Floor Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Floor Lamp Category: Floor Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2080 Lamps-Floor Lamps - 455926 - Capital Lighting, Inc.
Columbus, OH, USA
2080 Lamps-Floor Lamps
455926
2080 Lamps-Floor Lamps 455926
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Floor Lamp Category: Floor Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 62.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Product Name: One Light Floor Lamp
Category: Floor Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455926
Product Name 2080 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details