Capital Lighting, Inc. 2055 Pendants-Drum Shade 455919

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Polish Nickel Product Name: One Light Pendant Category: Pendant Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Polish Nickel Product Name: One Light Pendant Category: Pendant Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2055 Pendants-Drum Shade - 455919 - Capital Lighting, Inc.
Columbus, OH, USA
2055 Pendants-Drum Shade
455919
2055 Pendants-Drum Shade 455919
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Polish Nickel Product Name: One Light Pendant Category: Pendant Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.25
Bulb
Type: Medium
Qty: 1
Wattage: 200
Finish: Polish Nickel
Product Name: One Light Pendant
Category: Pendant
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455919
Product Name 2055 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details