Capital Lighting, Inc. 2056W Lamps-Table Lamps 455916

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.25 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Polish Nickel Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.25 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Polish Nickel Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2056W Lamps-Table Lamps - 455916 - Capital Lighting, Inc.
Columbus, OH, USA
2056W Lamps-Table Lamps
455916
2056W Lamps-Table Lamps 455916
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.25 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Polish Nickel Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 35.25
Bulb
Type: Medium
Qty: 1
Wattage: 200
Finish: Polish Nickel
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455916
Product Name 2056W Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details