Capital Lighting, Inc. 2056 Lamps-Table Lamps 455914

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.25 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Polish Nickel Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.25 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Polish Nickel Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2056 Lamps-Table Lamps - 455914 - Capital Lighting, Inc.
Columbus, OH, USA
2056 Lamps-Table Lamps
455914
2056 Lamps-Table Lamps 455914
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.25 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Polish Nickel Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 35.25
Bulb
Type: Medium
Qty: 1
Wattage: 200
Finish: Polish Nickel
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455914
Product Name 2056 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details