Capital Lighting, Inc. 2058 Flush Mounts-Bowl Style 455910

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Flushmount Category: Flushmount Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Flushmount Category: Flushmount Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2058 Flush Mounts-Bowl Style - 455910 - Capital Lighting, Inc.
Columbus, OH, USA
2058 Flush Mounts-Bowl Style
455910
2058 Flush Mounts-Bowl Style 455910
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Flushmount Category: Flushmount Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Bulb
Type: B11 Torpedo
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Flushmount
Category: Flushmount
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455910
Product Name 2058 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details