Capital Lighting, Inc. Z1816 Lamps-Swing Arm-Wall 455898

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 14.75 Bulb Qty: 1 Wattage: 60 Finish: Dark Bronze Powder Weight: 4 Product Name: One Light Wall Swinger UPC: 8322518166 Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 14.75 Bulb Qty: 1 Wattage: 60 Finish: Dark Bronze Powder Weight: 4 Product Name: One Light Wall Swinger UPC: 8322518166 Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
Z1816 Lamps-Swing Arm-Wall - 455898 - Capital Lighting, Inc.
Columbus, OH, USA
Z1816 Lamps-Swing Arm-Wall
455898
Z1816 Lamps-Swing Arm-Wall 455898
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 14.75 Bulb Qty: 1 Wattage: 60 Finish: Dark Bronze Powder Weight: 4 Product Name: One Light Wall Swinger UPC: 8322518166 Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Extension: 14.75
Bulb
Qty: 1
Wattage: 60
Finish: Dark Bronze Powder
Weight: 4
Product Name: One Light Wall Swinger
UPC: 8322518166
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455898
Product Name Z1816 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details