Capital Lighting, Inc. Z1814 Lamps-Floor Lamps 455892

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 42.50 Extension: 38.5 Bulb Qty: 1 Wattage: 100 Finish: Dark Bronze Powder Weight: 15 Product Name: One Light Floor Lamp UPC: 8322518142 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 42.50 Extension: 38.5 Bulb Qty: 1 Wattage: 100 Finish: Dark Bronze Powder Weight: 15 Product Name: One Light Floor Lamp UPC: 8322518142 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1814 Lamps-Floor Lamps - 455892 - Capital Lighting, Inc.
Columbus, OH, USA
Z1814 Lamps-Floor Lamps
455892
Z1814 Lamps-Floor Lamps 455892
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 42.50 Extension: 38.5 Bulb Qty: 1 Wattage: 100 Finish: Dark Bronze Powder Weight: 15 Product Name: One Light Floor Lamp UPC: 8322518142 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 42.50
Extension: 38.5
Bulb
Qty: 1
Wattage: 100
Finish: Dark Bronze Powder
Weight: 15
Product Name: One Light Floor Lamp
UPC: 8322518142
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455892
Product Name Z1814 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details