Capital Lighting, Inc. Z616 Pendants-Other 455888

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 14.00 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Pendant UPC: 8322561605 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 14.00 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Pendant UPC: 8322561605 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
Z616 Pendants-Other - 455888 - Capital Lighting, Inc.
Columbus, OH, USA
Z616 Pendants-Other
455888
Z616 Pendants-Other 455888
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 14.00 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Pendant UPC: 8322561605 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 14.00
Bulb
Type: B11 Torpedo
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Pendant
UPC: 8322561605
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455888
Product Name Z616 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details