Capital Lighting, Inc. Z1817 Mid. Chandeliers-Drum Shades 455879

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Bronze Powder Weight: 8 Product Name: Four Light Chandelier UPC: 8322518173 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Bronze Powder Weight: 8 Product Name: Four Light Chandelier UPC: 8322518173 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
Z1817 Mid. Chandeliers-Drum Shades - 455879 - Capital Lighting, Inc.
Columbus, OH, USA
Z1817 Mid. Chandeliers-Drum Shades
455879
Z1817 Mid. Chandeliers-Drum Shades 455879
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Bronze Powder Weight: 8 Product Name: Four Light Chandelier UPC: 8322518173 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 8.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Dark Bronze Powder
Weight: 8
Product Name: Four Light Chandelier
UPC: 8322518173
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455879
Product Name Z1817 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details