Capital Lighting, Inc. Z1906 Lamps-Floor Lamps 455878

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 49.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 23 Product Name: One Light Floor Lamp UPC: 8322519064 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 49.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 23 Product Name: One Light Floor Lamp UPC: 8322519064 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1906 Lamps-Floor Lamps - 455878 - Capital Lighting, Inc.
Columbus, OH, USA
Z1906 Lamps-Floor Lamps
455878
Z1906 Lamps-Floor Lamps 455878
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 49.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 23 Product Name: One Light Floor Lamp UPC: 8322519064 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 49.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Deep Bronze
Weight: 23
Product Name: One Light Floor Lamp
UPC: 8322519064
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455878
Product Name Z1906 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details