Capital Lighting, Inc. Z1819 Sconces-Other 455877

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 31.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Swinger UPC: 8322518197 Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 31.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Swinger UPC: 8322518197 Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
Z1819 Sconces-Other - 455877 - Capital Lighting, Inc.
Columbus, OH, USA
Z1819 Sconces-Other
455877
Z1819 Sconces-Other 455877
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 31.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Swinger UPC: 8322518197 Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Extension: 31.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Swinger
UPC: 8322518197
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455877
Product Name Z1819 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details