Capital Lighting, Inc. Z1901 Lamps-Table Lamps 455873

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 20 Product Name: One Light Table Lamp UPC: 8322519019 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 20 Product Name: One Light Table Lamp UPC: 8322519019 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1901 Lamps-Table Lamps - 455873 - Capital Lighting, Inc.
Columbus, OH, USA
Z1901 Lamps-Table Lamps
455873
Z1901 Lamps-Table Lamps 455873
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 20 Product Name: One Light Table Lamp UPC: 8322519019 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Deep Bronze
Weight: 20
Product Name: One Light Table Lamp
UPC: 8322519019
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455873
Product Name Z1901 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details