Capital Lighting, Inc. Z1902 Lamps-Floor Lamps 455871

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 49.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 21 Product Name: One Light Floor Lamp UPC: 8322519026 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 49.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 21 Product Name: One Light Floor Lamp UPC: 8322519026 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1902 Lamps-Floor Lamps - 455871 - Capital Lighting, Inc.
Columbus, OH, USA
Z1902 Lamps-Floor Lamps
455871
Z1902 Lamps-Floor Lamps 455871
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 49.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 21 Product Name: One Light Floor Lamp UPC: 8322519026 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 49.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Deep Bronze
Weight: 21
Product Name: One Light Floor Lamp
UPC: 8322519026
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455871
Product Name Z1902 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details