Capital Lighting, Inc. Z2055 Mini Pendants-Rod 455868

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Deep Bronze Weight: 8 Product Name: One Light Pendant UPC: 8322520558 Category: Pendant Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Deep Bronze Weight: 8 Product Name: One Light Pendant UPC: 8322520558 Category: Pendant Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
Z2055 Mini Pendants-Rod - 455868 - Capital Lighting, Inc.
Columbus, OH, USA
Z2055 Mini Pendants-Rod
455868
Z2055 Mini Pendants-Rod 455868
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Deep Bronze Weight: 8 Product Name: One Light Pendant UPC: 8322520558 Category: Pendant Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.25
Bulb
Type: Medium
Qty: 1
Wattage: 200
Finish: Deep Bronze
Weight: 8
Product Name: One Light Pendant
UPC: 8322520558
Category: Pendant
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455868
Product Name Z2055 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details