Capital Lighting, Inc. Z2043 Flush Mounts-Other 455866

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Deep Bronze Weight: 4 Product Name: One Light Flushmount UPC: 8322520435 Category: Flushmount Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Deep Bronze Weight: 4 Product Name: One Light Flushmount UPC: 8322520435 Category: Flushmount Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
Z2043 Flush Mounts-Other - 455866 - Capital Lighting, Inc.
Columbus, OH, USA
Z2043 Flush Mounts-Other
455866
Z2043 Flush Mounts-Other 455866
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Deep Bronze Weight: 4 Product Name: One Light Flushmount UPC: 8322520435 Category: Flushmount Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Deep Bronze
Weight: 4
Product Name: One Light Flushmount
UPC: 8322520435
Category: Flushmount
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455866
Product Name Z2043 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details