Capital Lighting, Inc. Z2044 Lamps-Table Lamps 455863

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 8322520442 Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 8322520442 Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
Z2044 Lamps-Table Lamps - 455863 - Capital Lighting, Inc.
Columbus, OH, USA
Z2044 Lamps-Table Lamps
455863
Z2044 Lamps-Table Lamps 455863
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 8322520442 Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Deep Bronze
Weight: 11
Product Name: One Light Table Lamp
UPC: 8322520442
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455863
Product Name Z2044 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details