Capital Lighting, Inc. Z427X Sconces-Single Candle 455853

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.25 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 8322542734 Category: Wall Sconce Designer: David Easton
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.25 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 8322542734 Category: Wall Sconce Designer: David Easton

Suppliers

Company
Product
Description
Supplier Links
Z427X Sconces-Single Candle - 455853 - Capital Lighting, Inc.
Columbus, OH, USA
Z427X Sconces-Single Candle
455853
Z427X Sconces-Single Candle 455853
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.25 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 8322542734 Category: Wall Sconce Designer: David Easton

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 9.25
Extension: 11
Bulb
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 5
Product Name: One Light Wall Sconce
UPC: 8322542734
Category: Wall Sconce
Designer: David Easton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455853
Product Name Z427X Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details