Capital Lighting, Inc. Z1986 Sconces-Pocket 455843

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.38 Extension: 3.63 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Bronze Product Name: Two Light Wall Sconce UPC: 8322519866 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.38 Extension: 3.63 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Bronze Product Name: Two Light Wall Sconce UPC: 8322519866 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
Z1986 Sconces-Pocket - 455843 - Capital Lighting, Inc.
Columbus, OH, USA
Z1986 Sconces-Pocket
455843
Z1986 Sconces-Pocket 455843
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.38 Extension: 3.63 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Bronze Product Name: Two Light Wall Sconce UPC: 8322519866 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.38
Extension: 3.63
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Bronze
Product Name: Two Light Wall Sconce
UPC: 8322519866
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455843
Product Name Z1986 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details