Capital Lighting, Inc. Z1987 Bathroom Fixtures-Four Lights 455841

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.38 Length 5.38 Extension: 3.88 Bulb Type: B11 Torpedo Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Wall Sconce UPC: 8322519873 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.38 Length 5.38 Extension: 3.88 Bulb Type: B11 Torpedo Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Wall Sconce UPC: 8322519873 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
Z1987 Bathroom Fixtures-Four Lights - 455841 - Capital Lighting, Inc.
Columbus, OH, USA
Z1987 Bathroom Fixtures-Four Lights
455841
Z1987 Bathroom Fixtures-Four Lights 455841
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.38 Length 5.38 Extension: 3.88 Bulb Type: B11 Torpedo Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Wall Sconce UPC: 8322519873 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.13
Height: 5.38
Length 5.38
Extension: 3.88
Bulb
Type: B11 Torpedo
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Wall Sconce
UPC: 8322519873
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455841
Product Name Z1987 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details