Capital Lighting, Inc. Z2057 Lamps-Floor Lamps 455837

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 79.50 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Deep Bronze Weight: 12 Product Name: One Light Floor Lamp UPC: 8322520572 Category: Floor Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 79.50 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Deep Bronze Weight: 12 Product Name: One Light Floor Lamp UPC: 8322520572 Category: Floor Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
Z2057 Lamps-Floor Lamps - 455837 - Capital Lighting, Inc.
Columbus, OH, USA
Z2057 Lamps-Floor Lamps
455837
Z2057 Lamps-Floor Lamps 455837
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 79.50 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Deep Bronze Weight: 12 Product Name: One Light Floor Lamp UPC: 8322520572 Category: Floor Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 79.50
Bulb
Type: Medium
Qty: 1
Wattage: 200
Finish: Deep Bronze
Weight: 12
Product Name: One Light Floor Lamp
UPC: 8322520572
Category: Floor Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455837
Product Name Z2057 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details