Capital Lighting, Inc. Z2058 Flush Mounts-Other 455834

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.19 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Flushmount UPC: 8322520589 Category: Flushmount Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.19 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Flushmount UPC: 8322520589 Category: Flushmount Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
Z2058 Flush Mounts-Other - 455834 - Capital Lighting, Inc.
Columbus, OH, USA
Z2058 Flush Mounts-Other
455834
Z2058 Flush Mounts-Other 455834
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.19 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Flushmount UPC: 8322520589 Category: Flushmount Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.19
Bulb
Type: B11 Torpedo
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Flushmount
UPC: 8322520589
Category: Flushmount
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455834
Product Name Z2058 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details