Capital Lighting, Inc. Z2069 Lamps-Table Lamps 455831

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Deep Patina Bronze Product Name: One Light Table Lamp UPC: 8322520695 Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Deep Patina Bronze Product Name: One Light Table Lamp UPC: 8322520695 Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
Z2069 Lamps-Table Lamps - 455831 - Capital Lighting, Inc.
Columbus, OH, USA
Z2069 Lamps-Table Lamps
455831
Z2069 Lamps-Table Lamps 455831
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Deep Patina Bronze Product Name: One Light Table Lamp UPC: 8322520695 Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Deep Patina Bronze
Product Name: One Light Table Lamp
UPC: 8322520695
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455831
Product Name Z2069 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details