Capital Lighting, Inc. Z2106 Lamps-Table Lamps 455814

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Length 15.50 Extension: 22 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322521067 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Length 15.50 Extension: 22 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322521067 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z2106 Lamps-Table Lamps - 455814 - Capital Lighting, Inc.
Columbus, OH, USA
Z2106 Lamps-Table Lamps
455814
Z2106 Lamps-Table Lamps 455814
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Length 15.50 Extension: 22 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322521067 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.50
Length 15.50
Extension: 22
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Table Lamp
UPC: 8322521067
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455814
Product Name Z2106 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details