Capital Lighting, Inc. Z2163 Sconces-Other 455810

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 12.75 Extension: 9 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 8322521630 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 12.75 Extension: 9 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 8322521630 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
Z2163 Sconces-Other - 455810 - Capital Lighting, Inc.
Columbus, OH, USA
Z2163 Sconces-Other
455810
Z2163 Sconces-Other 455810
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 12.75 Extension: 9 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 8322521630 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 12.75
Extension: 9
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall Sconce
UPC: 8322521630
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455810
Product Name Z2163 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details