Capital Lighting, Inc. Z3319 Lamps-Table Lamps 455806

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Topaz Glass Body Weight: 7 Product Name: Two Light Table Lamp UPC: 8322533190 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Topaz Glass Body Weight: 7 Product Name: Two Light Table Lamp UPC: 8322533190 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z3319 Lamps-Table Lamps - 455806 - Capital Lighting, Inc.
Columbus, OH, USA
Z3319 Lamps-Table Lamps
455806
Z3319 Lamps-Table Lamps 455806
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Topaz Glass Body Weight: 7 Product Name: Two Light Table Lamp UPC: 8322533190 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 24.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Topaz Glass Body
Weight: 7
Product Name: Two Light Table Lamp
UPC: 8322533190
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455806
Product Name Z3319 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details