Capital Lighting, Inc. Z3318 Lamps-Table Lamps 455804

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glass Body W Weight: 10 Product Name: One Light Table Lamp UPC: 8322533183 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glass Body W Weight: 10 Product Name: One Light Table Lamp UPC: 8322533183 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z3318 Lamps-Table Lamps - 455804 - Capital Lighting, Inc.
Columbus, OH, USA
Z3318 Lamps-Table Lamps
455804
Z3318 Lamps-Table Lamps 455804
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glass Body W Weight: 10 Product Name: One Light Table Lamp UPC: 8322533183 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 28.63
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Glass Body W
Weight: 10
Product Name: One Light Table Lamp
UPC: 8322533183
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455804
Product Name Z3318 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details